Panasonic Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic ERJ-S12D2372U

Description
CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic - 67AC5276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic
67AC5276
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic 67AC5276
CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic - 67AC0951 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic
67AC0951
Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic 67AC0951
CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K7, 0.75W, 1812; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5276
Product Name Chip Res, Thick Film, 23K7, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers