Panasonic Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic ERJ-S12D1693U

Description
CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic - 66AC3152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic
66AC3152
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic 66AC3152
CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic - 66AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic
66AC3151
Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic 66AC3151
CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.75W, 1812; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3152
Product Name Chip Res, Thick Film, 169K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details