Panasonic Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic ERJ-S12D15R0U

Description
CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic - 67AC0936 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic
67AC0936
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic 67AC0936
CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic - 66AC9616 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic
66AC9616
Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic 66AC9616
CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0936
Product Name Chip Res, Thick Film, 15R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details