Panasonic Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic ERJ-S12D1542U

Description
CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic - 67AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic
67AC0938
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic 67AC0938
CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic - 66AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic
66AC1138
Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic 66AC1138
CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.75W, 1812; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0938
Product Name Chip Res, Thick Film, 15K4, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers