Panasonic Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic ERJ-S12D1370U

Description
CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic - 66AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic
66AC1132
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic 66AC1132
CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic - 67AC0931 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic
67AC0931
Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic 67AC0931
CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 0.75W, 1812; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1132
Product Name Chip Res, Thick Film, 137R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers