Panasonic Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic ERJ-S12D12R7U

Description
CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic - 65AC7958 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic
65AC7958
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic 65AC7958
CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic - 67AC2179 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic
67AC2179
Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic 67AC2179
CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.75W, 1812; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7958
Product Name Chip Res, Thick Film, 12R7, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details