Panasonic Chip Resistor - Surface Mount ERJ-S08F2701V

Description
RES SMD 2.7K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 2.7K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08F2701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08F2701V
Chip Resistor - Surface Mount ERJ-S08F2701V
RES SMD 2.7K OHM 1% 1/4W 1206

RES SMD 2.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic - 50W9335 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
50W9335
Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic 50W9335
Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08F2701V 50W9335
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details