Panasonic Chip Resistor - Surface Mount ERJ-S08D9311V

Description
1206 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D9311V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D9311V
Chip Resistor - Surface Mount ERJ-S08D9311V
1206 ANTI-SULFUR RES. , 0.5%, 9.

1206 ANTI-SULFUR RES. , 0.5%, 9.

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic - 66AC2808 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic
66AC2808
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic 66AC2808
CHIP RES, THICK FILM, 9K31, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic - 66AC4835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic
66AC4835
Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic 66AC4835
CHIP RES, THICK FILM, 9K31, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K31, 0.25W, 1206; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D9311V 66AC2808
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 9K31, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers