Panasonic Chip Resistor - Surface Mount ERJ-S08D8201V

Description
1206 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D8201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8201V
Chip Resistor - Surface Mount ERJ-S08D8201V
1206 ANTI-SULFUR RES. , 0.5%, 8.

1206 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic - 66AC2796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic
66AC2796
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic 66AC2796
CHIP RES, THICK FILM, 8K2, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic - 65AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic
65AC7779
Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic 65AC7779
CHIP RES, THICK FILM, 8K2, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D8201V 66AC2796
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 8K2, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8200 ohms 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details