Panasonic Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic ERJ-S08D8200V

Description
CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic - 66AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic
66AC0810
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic 66AC0810
CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic - 66AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic
66AC4827
Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic 66AC4827
CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0810
Product Name Chip Res, Thick Film, 820R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details