Panasonic Chip Resistor - Surface Mount ERJ-S08D8063V

Description
1206 ANTI-SULFUR RES. , 0.5%, 80
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D8063V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8063V
Chip Resistor - Surface Mount ERJ-S08D8063V
1206 ANTI-SULFUR RES. , 0.5%, 80

1206 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic - 66AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic
66AC7898
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic 66AC7898
CHIP RES, THICK FILM, 806K, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806K, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic - 66AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic
66AC9371
Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic 66AC9371
CHIP RES, THICK FILM, 806K, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806K, 0.25W, 1206; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D8063V 66AC7898
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 806K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 806000 ohms 806000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details