Panasonic Chip Resistor - Surface Mount ERJ-S08D7503V

Description
1206 ANTI-SULFUR RES. , 0.5%, 75
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D7503V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D7503V
Chip Resistor - Surface Mount ERJ-S08D7503V
1206 ANTI-SULFUR RES. , 0.5%, 75

1206 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic - 67AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic
67AC0772
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic 67AC0772
CHIP RES, THICK FILM, 750K, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic - 66AC9368 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic
66AC9368
Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic 66AC9368
CHIP RES, THICK FILM, 750K, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750K, 0.25W, 1206; Resistance:750kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D7503V 67AC0772
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 750K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 750000 ohms 750000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details