Panasonic Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic ERJ-S08D7150V

Description
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic - 66AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
66AC0803
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic 66AC0803
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic - 66AC4822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
66AC4822
Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic 66AC4822
CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 1206; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0803
Product Name Chip Res, Thick Film, 715R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details