Panasonic Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic ERJ-S08D6813V

Description
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic - 66AC7892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic
66AC7892
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic 66AC7892
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic - 66AC2789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic
66AC2789
Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic 66AC2789
CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D6813V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6813V
Chip Resistor - Surface Mount ERJ-S08D6813V
1206 ANTI-SULFUR RES. , 0.5%, 68

1206 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7892 ERJ-S08D6813V
Product Name Chip Res, Thick Film, 681K, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 681000 ohms 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers