Panasonic Chip Resistor - Surface Mount ERJ-S08D6801V

Description
1206 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D6801V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6801V
Chip Resistor - Surface Mount ERJ-S08D6801V
1206 ANTI-SULFUR RES. , 0.5%, 6.

1206 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic - 67AC0768 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic
67AC0768
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic 67AC0768
CHIP RES, THICK FILM, 6K8, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic - 65AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic
65AC7768
Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic 65AC7768
CHIP RES, THICK FILM, 6K8, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D6801V 67AC0768
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K8, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details