Panasonic Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic ERJ-S08D6490V

Description
CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic - 66AC6676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic
66AC6676
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic 66AC6676
CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic - 65AC9229 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic
65AC9229
Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic 65AC9229
CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D6490V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6490V
Chip Resistor - Surface Mount ERJ-S08D6490V
1206 ANTI-SULFUR RES. , 0.5%, 64

1206 ANTI-SULFUR RES. , 0.5%, 64

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6676 ERJ-S08D6490V
Product Name Chip Res, Thick Film, 649R, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details