Panasonic Chip Resistor - Surface Mount ERJ-S08D6342V

Description
1206 ANTI-SULFUR RES. , 0.5%, 63
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D6342V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6342V
Chip Resistor - Surface Mount ERJ-S08D6342V
1206 ANTI-SULFUR RES. , 0.5%, 63

1206 ANTI-SULFUR RES. , 0.5%, 63

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic - 67AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic
67AC2007
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic 67AC2007
CHIP RES, THICK FILM, 63K4, 0.25W, 1206; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.25W, 1206; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic - 66AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic
66AC4813
Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic 66AC4813
CHIP RES, THICK FILM, 63K4, 0.25W, 1206; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.25W, 1206; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D6342V 67AC2007
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 63K4, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 63400 ohms 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details