Panasonic Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic ERJ-S08D5230V

Description
CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic - 67AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic
67AC0758
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic 67AC0758
CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic - 65AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic
65AC7756
Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic 65AC7756
CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.25W, 1206; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0758
Product Name Chip Res, Thick Film, 523R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details