Panasonic Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic ERJ-S08D4870V

Description
CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic - 66AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic
66AC7876
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic 66AC7876
CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic - 66AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic
66AC7875
Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic 66AC7875
CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.25W, 1206; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7876
Product Name Chip Res, Thick Film, 487R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details