Panasonic Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic ERJ-S08D44R2V

Description
CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic - 67AC1996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic
67AC1996
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic 67AC1996
CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic - 67AC5051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic
67AC5051
Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic 67AC5051
CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.25W, 1206; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1996
Product Name Chip Res, Thick Film, 44R2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details