Panasonic Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic ERJ-S08D4421V

Description
CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic - 66AC4790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic
66AC4790
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic 66AC4790
CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic - 66AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic
66AC6661
Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic 66AC6661
CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K42, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4790
Product Name Chip Res, Thick Film, 4K42, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details