Panasonic Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic ERJ-S08D4222V

Description
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic - 66AC4789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
66AC4789
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic 66AC4789
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic - 65AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
65AC7741
Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic 65AC7741
CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 1206; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4789
Product Name Chip Res, Thick Film, 42K2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details