Panasonic Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic ERJ-S08D4021V

Description
CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic - 65AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic
65AC9208
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic 65AC9208
CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic - 66AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic
66AC0770
Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic 66AC0770
CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9208
Product Name Chip Res, Thick Film, 4K02, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers