Panasonic Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic ERJ-S08D3900V

Description
CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic - 66AC4781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic
66AC4781
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic 66AC4781
CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic - 66AC7865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic
66AC7865
Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic 66AC7865
CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4781
Product Name Chip Res, Thick Film, 390R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details