Panasonic Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic ERJ-S08D2872V

Description
CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic - 66AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic
66AC7846
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic 66AC7846
CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic - 66AC7847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic
66AC7847
Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic 66AC7847
CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7846
Product Name Chip Res, Thick Film, 28K7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details