Panasonic Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2703V

Description
CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic - 65AC7720 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic
65AC7720
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic 65AC7720
CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic - 67AC1973 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic
67AC1973
Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic 67AC1973
CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 270K, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7720
Product Name Chip Res, Thick Film, 270K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details