Panasonic Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic ERJ-S08D2430V

Description
CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic - 66AC0737 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic
66AC0737
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic 66AC0737
CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic - 67AC5025 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic
67AC5025
Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic 67AC5025
CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0737
Product Name Chip Res, Thick Film, 243R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details