Panasonic Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2002V

Description
CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic - 66AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic
66AC0726
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic 66AC0726
CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic - 66AC4746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic
66AC4746
Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic 66AC4746
CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0726
Product Name Chip Res, Thick Film, 20K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details