Panasonic Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic ERJ-S08D1962V

Description
CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic - 67AC1961 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic
67AC1961
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic 67AC1961
CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic - 66AC7827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic
66AC7827
Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic 66AC7827
CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K6, 0.25W, 1206; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1961
Product Name Chip Res, Thick Film, 19K6, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details