Panasonic Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1960V

Description
CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic - 65AC9175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic
65AC9175
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic 65AC9175
CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic - 66AC2712 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic
66AC2712
Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic 66AC2712
CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9175
Product Name Chip Res, Thick Film, 196R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details