Panasonic Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1870V

Description
CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic - 67AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic
67AC0725
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic 67AC0725
CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic - 66AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic
66AC0724
Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic 66AC0724
CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0725
Product Name Chip Res, Thick Film, 187R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers