Panasonic Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic ERJ-S08D1781V

Description
CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic - 66AC4738 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic
66AC4738
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic 66AC4738
CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic - 65AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic
65AC9171
Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic 65AC9171
CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.25W, 1206; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4738
Product Name Chip Res, Thick Film, 1K78, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details