Panasonic Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1623V

Description
CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic - 66AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic
66AC0715
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic 66AC0715
CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic - 67AC5015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic
67AC5015
Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic 67AC5015
CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.25W, 1206; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0715
Product Name Chip Res, Thick Film, 162K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details