Panasonic Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic ERJ-S08D1472V

Description
CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic - 66AC4730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic
66AC4730
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic 66AC4730
CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic - 66AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic
66AC0709
Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic 66AC0709
CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K7, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4730
Product Name Chip Res, Thick Film, 14K7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details