Panasonic Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic ERJ-S08D1200V

Description
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic - 66AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
66AC4722
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic 66AC4722
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic - 66AC2684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
66AC2684
Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic 66AC2684
CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4722
Product Name Chip Res, Thick Film, 120R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details