Panasonic Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic ERJ-S08D1102V

Description
CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic - 66AC2681 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic
66AC2681
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic 66AC2681
CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic - 66AC2680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic
66AC2680
Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic 66AC2680
CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.25W, 1206; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2681
Product Name Chip Res, Thick Film, 11K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details