Panasonic Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-S06F1002V

Description
RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Description
RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK1602, features a resistance value of 10 kΩ with a tolerance of ±1%. It has a power rating of 0.125W and is housed in a compact 0805 package size. This resistor is designed with high reliability in mind, utilizing a metal glaze thick film resistive element and a robust construction that includes an Au-based inner electrode for enhanced sulfur resistance. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is also RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for both reflow and flow soldering processes, making it versatile for various PCB assembly methods.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK1602, features a resistance value of 10 kΩ with a tolerance of ±1%. It has a power rating of 0.125W and is housed in a compact 0805 package size. This resistor is designed with high reliability in mind, utilizing a metal glaze thick film resistive element and a robust construction that includes an Au-based inner electrode for enhanced sulfur resistance. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is also RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for both reflow and flow soldering processes, making it versatile for various PCB assembly methods.

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 50W8408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
50W8408
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 50W8408
RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK1602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK1602
Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK1602
RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W8408
Product Name Res, 10K, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details