Panasonic Chip Resistor - Surface Mount ERJ-S06D9533V

Description
0805 ANTI-SULFUR RES. , 0.5%, 95
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 95
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D9533V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D9533V
Chip Resistor - Surface Mount ERJ-S06D9533V
0805 ANTI-SULFUR RES. , 0.5%, 95

0805 ANTI-SULFUR RES. , 0.5%, 95

Supplier's Site Datasheet
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic - 66AC0688 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic
66AC0688
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic 66AC0688
CHIP RES, THICK FILM, 953K, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953K, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic - 65AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic
65AC7673
Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic 65AC7673
CHIP RES, THICK FILM, 953K, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953K, 0.125W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D9533V 66AC0688
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 953K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 953000 ohms 953000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details