Panasonic Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic ERJ-S06D9531V

Description
CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic - 66AC2673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic
66AC2673
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic 66AC2673
CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic - 65AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic
65AC7672
Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic 65AC7672
CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.125W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D9531V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D9531V
Chip Resistor - Surface Mount ERJ-S06D9531V
0805 ANTI-SULFUR RES. , 0.5%, 9.

0805 ANTI-SULFUR RES. , 0.5%, 9.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2673 ERJ-S06D9531V
Product Name Chip Res, Thick Film, 9K53, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details