Panasonic Chip Resistor - Surface Mount ERJ-S06D8250V

Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8250V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8250V
Chip Resistor - Surface Mount ERJ-S06D8250V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic - 66AC0680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic
66AC0680
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic 66AC0680
CHIP RES, THICK FILM, 825R, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic - 66AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic
66AC0679
Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic 66AC0679
CHIP RES, THICK FILM, 825R, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.125W, 0805; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8250V 66AC0680
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 825R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details