Panasonic Chip Resistor - Surface Mount ERJ-S06D8203V

Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D8203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8203V
Chip Resistor - Surface Mount ERJ-S06D8203V
0805 ANTI-SULFUR RES. , 0.5%, 82

0805 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic - 66AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic
66AC7787
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic 66AC7787
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic - 65AC7665 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic
65AC7665
Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic 65AC7665
CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.125W, 0805; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D8203V 66AC7787
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 820K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 820000 ohms 820000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details