Panasonic Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic ERJ-S06D8063V

Description
CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic - 66AC2662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic
66AC2662
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic 66AC2662
CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic - 66AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic
66AC2663
Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic 66AC2663
CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806K, 0.125W, 0805; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D8063V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D8063V
Chip Resistor - Surface Mount ERJ-S06D8063V
0805 ANTI-SULFUR RES. , 0.5%, 80

0805 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2662 ERJ-S06D8063V
Product Name Chip Res, Thick Film, 806K, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 806000 ohms 806000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details