Panasonic Chip Resistor - Surface Mount ERJ-S06D7872V

Description
0805 ANTI-SULFUR RES. , 0.5%, 78
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 78
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D7872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D7872V
Chip Resistor - Surface Mount ERJ-S06D7872V
0805 ANTI-SULFUR RES. , 0.5%, 78

0805 ANTI-SULFUR RES. , 0.5%, 78

Supplier's Site Datasheet
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic - 65AC9135 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic
65AC9135
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic 65AC9135
CHIP RES, THICK FILM, 78K7, 0.125W, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.125W, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic - 65AC7662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic
65AC7662
Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic 65AC7662
CHIP RES, THICK FILM, 78K7, 0.125W, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.125W, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D7872V 65AC9135
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 78K7, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 78700 ohms 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details