Panasonic Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic ERJ-S06D7680V

Description
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic - 66AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic
66AC4695
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic 66AC4695
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic - 65AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic
65AC9133
Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic 65AC9133
CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4695
Product Name Chip Res, Thick Film, 768R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details