Panasonic Chip Resistor - Surface Mount ERJ-S06D7500V

Description
0805 ANTI-SULFUR RES. , 0.5%, 75
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D7500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D7500V
Chip Resistor - Surface Mount ERJ-S06D7500V
0805 ANTI-SULFUR RES. , 0.5%, 75

0805 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic - 66AC2658 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic
66AC2658
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic 66AC2658
CHIP RES, THICK FILM, 750R, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic - 66AC2659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic
66AC2659
Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic 66AC2659
CHIP RES, THICK FILM, 750R, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.125W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D7500V 66AC2658
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 750R, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details