Panasonic Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic ERJ-S06D6980V

Description
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic - 66AC6575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic
66AC6575
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic 66AC6575
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic - 66AC0671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic
66AC0671
Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic 66AC0671
CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.125W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D6980V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6980V
Chip Resistor - Surface Mount ERJ-S06D6980V
0805 ANTI-SULFUR RES. , 0.5%, 69

0805 ANTI-SULFUR RES. , 0.5%, 69

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC6575 ERJ-S06D6980V
Product Name Chip Res, Thick Film, 698R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers