Panasonic Chip Resistor - Surface Mount ERJ-S06D68R1V

Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D68R1V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D68R1V
Chip Resistor - Surface Mount ERJ-S06D68R1V
0805 ANTI-SULFUR RES. , 0.5%, 68

0805 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic - 67AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
67AC0690
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic 67AC0690
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic - 67AC0691 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
67AC0691
Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic 67AC0691
CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R1, 0.125W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D68R1V 67AC0690
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 68R1, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details