Panasonic Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic ERJ-S06D6340V

Description
CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic - 67AC4985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic
67AC4985
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic 67AC4985
CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic - 67AC4986 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic
67AC4986
Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic 67AC4986
CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.125W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S06D6340V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6340V
Chip Resistor - Surface Mount ERJ-S06D6340V
0805 ANTI-SULFUR RES. , 0.5%, 63

0805 ANTI-SULFUR RES. , 0.5%, 63

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC4985 ERJ-S06D6340V
Product Name Chip Res, Thick Film, 634R, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details