Panasonic Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic ERJ-S06D6202V

Description
CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic - 66AC2648 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic
66AC2648
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic 66AC2648
CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic - 66AC2649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic
66AC2649
Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic 66AC2649
CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.125W, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2648
Product Name Chip Res, Thick Film, 62K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details