Panasonic Chip Resistor - Surface Mount ERJ-S06D6043V

Description
0805 ANTI-SULFUR RES. , 0.5%, 60
Datasheet
Description
0805 ANTI-SULFUR RES. , 0.5%, 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S06D6043V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S06D6043V
Chip Resistor - Surface Mount ERJ-S06D6043V
0805 ANTI-SULFUR RES. , 0.5%, 60

0805 ANTI-SULFUR RES. , 0.5%, 60

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic - 66AC9281 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic
66AC9281
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic 66AC9281
CHIP RES, THICK FILM, 604K, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic - 65AC9123 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic
65AC9123
Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic 65AC9123
CHIP RES, THICK FILM, 604K, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.125W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S06D6043V 66AC9281
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 604K, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604000 ohms 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details